The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. The scanners are easily installed by the user, which makes the unit quickly adaptable to practically any verification requirement.
| Printronix, Inc. | |
|---|---|
| Product Category | Barcode Scanners |
| Product Number | Inspector® D4000 w/ Auto Optic |
| Product Name | D4000 Series Scanner/Verifiers |
| Bar Code Scanner Type | Gun (optional feature); Hand-Held w/ Optional Fixed Mount (optional feature) |
| Decoder Method | Portable Reader with Scanner Interface (Integral Decoder) |
| Interface Options | Serial |
| Symbologies | Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; UPC; Other Symbology; LogMars, HIBC |