Printronix, Inc. Inspector® 3000 I3000

Description
The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily accessed through a simple four-button user interface. Meets ANSI/ISO specifications regarding verification methods Auto-Optic scan head that allows menu selections for four aperture sizes and two light wavelengths Scan Reflectance Profile Available via Printer or Comm Port Auto-discriminates between all popular symbologies Bidirectional scanning Traditional analysis also provided
Description
The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily accessed through a simple four-button user interface. Meets ANSI/ISO specifications regarding verification methods Auto-Optic scan head that allows menu selections for four aperture sizes and two light wavelengths Scan Reflectance Profile Available via Printer or Comm Port Auto-discriminates between all popular symbologies Bidirectional scanning Traditional analysis also provided

Suppliers

Company
Product
Description
Supplier Links
Inspector® 3000 - I3000 - Printronix, Inc.
Irvine, CA, USA
Inspector® 3000
I3000
Inspector® 3000 I3000
The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily accessed through a simple four-button user interface. Meets ANSI/ISO specifications regarding verification methods Auto-Optic scan head that allows menu selections for four aperture sizes and two light wavelengths Scan Reflectance Profile Available via Printer or Comm Port Auto-discriminates between all popular symbologies Bidirectional scanning Traditional analysis also provided

The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily accessed through a simple four-button user interface.

  • Meets ANSI/ISO specifications regarding verification methods
  • Auto-Optic scan head that allows menu selections for four aperture sizes and two light wavelengths
  • Scan Reflectance Profile Available via Printer or Comm Port
  • Auto-discriminates between all popular symbologies
  • Bidirectional scanning
  • Traditional analysis also provided

Technical Specifications

  Printronix, Inc.
Product Category Barcode Scanners
Product Number I3000
Product Name Inspector® 3000
Bar Code Scanner Type Wand
Decoder Method Portable Reader with Scanner Interface (Integral Decoder)
Interface Options Parallel (optional feature); Serial
Symbologies Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; UPC; Other Symbology; LogMars, HIBC
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details
DataMan 290 Series -  - Cognex Corporation
Cognex Corporation
Specs
Bar Code Scanner Type Horizontal: In-Counter
Interface Options Ethernet; Serial
View Details