Princeton Technology Corp. Power Supplies - Board Mount PT6911-S

Description
Manufacturer: Princeton Win Source Part Number: 353878-PT6911-S Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Princeton Win Source Part Number: 353878-PT6911-S Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
353878-PT6911-S
Power Supplies - Board Mount 353878-PT6911-S
Manufacturer: Princeton Win Source Part Number: 353878-PT6911-S Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Princeton
Win Source Part Number: 353878-PT6911-S
Category: Power Supplies - Board Mount
Family: DCDC Converters
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 353878-PT6911-S
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-48148 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details