Princeton Technology Corp. Power Transformers - PT2307 PT2307

Description
Manufacturer: Princeton Win Source Part Number: 1240299-PT2307 Manufacturer Homepage: www.princeton.com.tw Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Princeton Win Source Part Number: 1240299-PT2307 Manufacturer Homepage: www.princeton.com.tw Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - PT2307 - 1240299-PT2307 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - PT2307
1240299-PT2307
Power Transformers - PT2307 1240299-PT2307
Manufacturer: Princeton Win Source Part Number: 1240299-PT2307 Manufacturer Homepage: www.princeton.com.tw Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Princeton
Win Source Part Number: 1240299-PT2307
Manufacturer Homepage: www.princeton.com.tw
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1240299-PT2307
Product Name Power Transformers - PT2307
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-060L CST2010-060LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 100-601 - Galco Industrial Electronics
Specs
Category Power
View Details