Princess Auto Limited 5" Swivel Caster 8421943

Description
5" Swivel Caster
Description
5" Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
5" Swivel Caster - 8421943 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Swivel Caster
8421943
5" Swivel Caster 8421943
5" Swivel Caster

5" Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8421943
Product Name 5" Swivel Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H - JS380-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details