Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE WASHERS
PRINCESS AUTO LIMITED
8410052 -- 1.8 GPM @ 2,400 PSI GAS PRESSURE WASHER
Princess Auto Limited
1.8 GPM @ 2,400 PSI Gas Pressure Washer
8410052
Description
1.8 GPM @ 2,400 PSI Gas Pressure Washer
Princess Auto Limited
Done
Description
1.8 GPM @ 2,400 PSI Gas Pressure Washer
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1.8 GPM @ 2,400 PSI Gas Pressure Washer
8410052
1.8 GPM @ 2,400 PSI Gas Pressure Washer
8410052
1.8 GPM @ 2,400 PSI Gas Pressure Washer
1.8 GPM @ 2,400 PSI Gas Pressure Washer
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pressure Washers
Product Number
8410052
Product Name
1.8 GPM @ 2,400 PSI Gas Pressure Washer
Power Source
Combustion Engine
Unlock Full Specs
to access all available technical data
Similar Products
VAC-CON, Inc.
Hot Shot Jet Rodder
Hot Shot 1600
Specs
Operation
Cleaning / Surface Preparation
Machine Mounting
Trailer / Vehicle
Part Loading
None (Large Surface)
View Details
Gamajet, part of the Alfa Laval Group
Bung Hole Down Barrel Cleaning Machine
Bipod Series
Specs
Power Source
Electric Motor
Operation
Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting
Cart / Handtruck
View Details
Mi-T-M Corporation
Portable Cold Water Pressure Washer - Aluminum Series (gasoline)
CA Series
Specs
Power Source
Combustion Engine
Operation
Cleaning / Surface Preparation
Water Pressure
2400 to 4000 psi (1689 to 2815 m H2O)
View Details
General Pipe Cleaners
Mini-Jet Pipe Cleaner
JM-1000
Specs
Power Source
Electric Motor
Operation
Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting
Portable Machine
View Details