Princess Auto Limited 7.8" Brake Disc 8404352

Description
7.8" Brake Disc
Description
7.8" Brake Disc

Suppliers

Company
Product
Description
Supplier Links
7.8" Brake Disc - 8404352 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7.8" Brake Disc
8404352
7.8" Brake Disc 8404352
7.8" Brake Disc

7.8" Brake Disc

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Mechanical Brakes
Product Number 8404352
Product Name 7.8" Brake Disc
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Roller Brake -  - Omni Metalcraft Corp.
Omni Metalcraft Corp.
View Details
Specs
Torque 0.4167 Ft-lbs (0.5650 N-m)
Power 0.0094 HP
Configuration Disc
View Details
Q.D. Bushings & Hubs - 0801-1129 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details