Princess Auto Limited 1 in. x 25 ft Ratchet Tie-Down 8402224

Description
1 in. x 25 ft Ratchet Tie-Down
Description
1 in. x 25 ft Ratchet Tie-Down

Suppliers

Company
Product
Description
Supplier Links
1 in. x 25 ft Ratchet Tie-Down - 8402224 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 25 ft Ratchet Tie-Down
8402224
1 in. x 25 ft Ratchet Tie-Down 8402224
1 in. x 25 ft Ratchet Tie-Down

1 in. x 25 ft Ratchet Tie-Down

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8402224
Product Name 1 in. x 25 ft Ratchet Tie-Down
Length 300 inch (7620 mm)
Width 1 inch (25.4 mm)
Working Load 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL250 Length 8 - 700400802200020 - Certex UK
Specs
Width 0.9843 inch (25 mm)
Working Load 8.99 lbs (4.08 kg)
Type Ratchet Strap
View Details
Fixing Straps - 2892006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.77 inch (172 mm)
Width 0.1811 inch (4.6 mm)
View Details
31
Specs
Length 31 inch (787 mm)
Type Bungee Cord
Strap Material Rubber
View Details
2
Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 2 inch (50.8 mm)
Type Ratchet Strap
View Details