7,500 lb 12V DC Off-Road Winch with Wireless Remote
| Princess Auto Limited | |
|---|---|
| Product Category | Industrial Winches |
| Product Number | 8400483 |
| Product Name | 7,500 lb 12V DC Off-Road Winch with Wireless Remote |
| Features | Brake |
| Type | Planetary |
| Load Capacity | 7500 lbs (3401 kg) |
| Line Type | Cable |