Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC HEATERS
PRINCESS AUTO LIMITED
8398273 -- 4,800W CONSTRUCTION HEATER WITH ENCLOSED MOTOR
Princess Auto Limited
4,800W Construction Heater with Enclosed Motor
8398273
Description
4,800W Construction Heater with Enclosed Motor
Princess Auto Limited
Done
Description
4,800W Construction Heater with Enclosed Motor
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
4,800W Construction Heater with Enclosed Motor
8398273
4,800W Construction Heater with Enclosed Motor
8398273
4,800W Construction Heater with Enclosed Motor
4,800W Construction Heater with Enclosed Motor
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Electric Heaters
Product Number
8398273
Product Name
4,800W Construction Heater with Enclosed Motor
Maximum Air Flow
160 SCFM (272 m³/hr)
Unlock Full Specs
to access all available technical data
Similar Products
Backer-Springfield
Tubular Air Heating Elements
Specs
Heater Type
Tubular Heaters; Air Heater
View Details
Sensata Technologies
8HT and 9HT Series Crankcase Heaters
Specs
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Gaumer Process
Process Immersion Heater
Specs
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details
Hartzell Air Movement
Direct Gas Fired Door Heater
Series 79
Specs
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details