Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC HEATERS
PRINCESS AUTO LIMITED
8398240 -- 4,800W CONSTRUCTION HEATER
Princess Auto Limited
4,800W Construction Heater
8398240
Description
4,800W Construction Heater
Princess Auto Limited
Done
Description
4,800W Construction Heater
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
4,800W Construction Heater
8398240
4,800W Construction Heater
8398240
4,800W Construction Heater
4,800W Construction Heater
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Electric Heaters
Product Number
8398240
Product Name
4,800W Construction Heater
Maximum Air Flow
160 SCFM (272 m³/hr)
Unlock Full Specs
to access all available technical data
Similar Products
Tempco Electric Heater Corporation
Channel Strip Heaters
Specs
Heater Type
Strip
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Heating Capacity
0.12 to 1.60 kW (0.4265 to 5.46 MBH)
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Heater
Specs
Heater Type
Specialty Industrial Heaters
View Details
Backer Hotwatt Inc.
Straight and Formed Tubular Heater
T Series
Specs
Heater Type
Tubular Heaters
Maximum Operating (Sheath) Temperature
1600 F (871 C)
Heating Capacity
0.28 to 18.89 kW (0.9553 to 64.43 MBH)
View Details
RS Components, Ltd.
Heating Elements
7904858
Specs
Heater Type
Band Heater
View Details