Princess Auto Limited Swivel Caster 1.5" 8394942

Description
Swivel Caster 1.5"
Description
Swivel Caster 1.5"

Suppliers

Company
Product
Description
Supplier Links
Swivel Caster 1.5" - 8394942 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Swivel Caster 1.5"
8394942
Swivel Caster 1.5" 8394942
Swivel Caster 1.5"

Swivel Caster 1.5"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8394942
Product Name Swivel Caster 1.5"
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details