Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE WASHERS
PRINCESS AUTO LIMITED
8384281 -- 2.3 GPM @ 2,600 PSI GAS PRESSURE WASHER
Princess Auto Limited
2.3 GPM @ 2,600 PSI Gas Pressure Washer
8384281
Description
2.3 GPM @ 2,600 PSI Gas Pressure Washer
Princess Auto Limited
Done
Description
2.3 GPM @ 2,600 PSI Gas Pressure Washer
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2.3 GPM @ 2,600 PSI Gas Pressure Washer
8384281
2.3 GPM @ 2,600 PSI Gas Pressure Washer
8384281
2.3 GPM @ 2,600 PSI Gas Pressure Washer
2.3 GPM @ 2,600 PSI Gas Pressure Washer
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pressure Washers
Product Number
8384281
Product Name
2.3 GPM @ 2,600 PSI Gas Pressure Washer
Power Source
Combustion Engine
Unlock Full Specs
to access all available technical data
Similar Products
Westinghouse Electric Corporation
Pressure Washers
View Details
WLC Company, Inc.
HSP Series Hot Water Pressure Washers
HSP-3504-3MGH
Specs
Power Source
Combustion Engine
Operation
Cleaning / Surface Preparation
Features
Hot Water
View Details
Husqvarna
Portable Pressure Washer
PW3300
Specs
Water Pressure
3300 psi (2322 m H2O)
Water Flow
192 GPH (202 ml/sec)
View Details
DEWALT Industrial Tool Co.
Pressure Washer 4200 PSI @ 4.0 GPM, Direct Drive
DXPW4240
Specs
Water Pressure
4200 psi (2956 m H2O)
Water Flow
240 GPH (252 ml/sec)
View Details