Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLASHLIGHTS
PRINCESS AUTO LIMITED
8378853 -- 5W LED ALUMINUM FLASHLIGHT
Princess Auto Limited
5W LED Aluminum Flashlight
8378853
Description
5W LED Aluminum Flashlight
Princess Auto Limited
Done
Description
5W LED Aluminum Flashlight
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
5W LED Aluminum Flashlight
8378853
5W LED Aluminum Flashlight
8378853
5W LED Aluminum Flashlight
5W LED Aluminum Flashlight
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Flashlights
Product Number
8378853
Product Name
5W LED Aluminum Flashlight
Flashlight Type
LED Flashlight
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Point Flash
PF-S
Specs
Flashlight Type
LED Flashlight
Power Source
Battery
Battery Size
AA
View Details
RS Components, Ltd.
Head Torches
657238
Specs
Flashlight Type
LED Flashlight; Rechargeable Flashlight
Power Source
Re-Chargeable
Lamp Type
LED
View Details
Makita USA, Inc.
Rechargeable Flashlight
ML903
Specs
Flashlight Type
Rechargeable Flashlight
Power Source
Battery; Re-Chargeable
Battery Size
9.6 Volt
View Details
DME Company
Bend-A-Light Flashlight
BAL Series
Specs
Flashlight Type
Tube Flashlight
Length
16 to 24 inch (406 to 610 mm)
Lumen
62780 to 125560 lm (5000 to 10000 cp)
View Details