Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIPES AND WIPERS
PRINCESS AUTO LIMITED
8377608 -- WASH MITT
Princess Auto Limited
Wash Mitt
8377608
Description
Wash Mitt
Princess Auto Limited
Done
Description
Wash Mitt
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
Wash Mitt
8377608
Wash Mitt
8377608
Wash Mitt
Wash Mitt
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Wipes and Wipers
Product Number
8377608
Product Name
Wash Mitt
Views / General Types
Wipe or Swab
Unlock Full Specs
to access all available technical data
Similar Products
M-Squared Innovations & Insights
Accel Cloths Flat Sheet
10601
Specs
Views / General Types
Wipe or Swab; Towel / Cleaning Cloth
Length
25 inch (635 mm)
Width / OD
14.25 inch (362 mm)
View Details
RS Components, Ltd.
Wipes
8505421
Specs
Views / General Types
Wipe or Swab; Wet Wipes; Pre-saturated with Solvent or Cleaner
Length
7.87 inch (200 mm)
Width / OD
11.81 inch (300 mm)
View Details
MacDermid Alpha Electronics Solutions
Electrolube ® ARW Aerowipes
Specs
Views / General Types
Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications
Electronics
View Details
Tork
Tork Heavy Duty Cleaning Cloth, Giant Roll
530105
Specs
Views / General Types
Wipe or Swab; Roll; Towel / Cleaning Cloth
Length
15.72 inch (399 mm)
Width / OD
15.72 inch (399 mm)
View Details