Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GRINDERS AND GRINDING MACHINES
PRINCESS AUTO LIMITED
8376659 -- 7 AND 9 IN. COMBINATION ANGLE GRINDER
Princess Auto Limited
7 and 9 in. Combination Angle Grinder
8376659
Description
7 and 9 in. Combination Angle Grinder
Princess Auto Limited
Done
Description
7 and 9 in. Combination Angle Grinder
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
7 and 9 in. Combination Angle Grinder
8376659
7 and 9 in. Combination Angle Grinder
8376659
7 and 9 in. Combination Angle Grinder
7 and 9 in. Combination Angle Grinder
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Grinders and Grinding Machines
Product Number
8376659
Product Name
7 and 9 in. Combination Angle Grinder
Type
Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data
Similar Products
Daitron Co., Ltd.
Scribe Machine
Specs
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
RS Components, Ltd.
Bench Grinders
2768337
Specs
Type
Grinder
Rotary Speed
2980 rpm
View Details
Milwaukee Electric Tool Corporation
Grinders
M12FDGS-422B
Specs
Type
Grinder
Rotary Speed
0 to 21000 rpm
View Details
United Grinding Technologies Inc.
Schaudt
FlexGrind
Specs
Type
Grinder
View Details