Princess Auto Limited 10 HP Farm Duty Motor 8374043

Description
10 HP Farm Duty Motor
Description
10 HP Farm Duty Motor

Suppliers

Company
Product
Description
Supplier Links
10 HP Farm Duty Motor - 8374043 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 HP Farm Duty Motor
8374043
10 HP Farm Duty Motor 8374043
10 HP Farm Duty Motor

10 HP Farm Duty Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8374043
Product Name 10 HP Farm Duty Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 10 HP
Continuous Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD12 Series Range - SD12 Series - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.2546 HP
Continuous Torque 2.1 to 3.2 In-lbs (2.45 to 3.67 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Universal Motor - YHD-7630 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.4200 amps
Shaft Speed 24000 rpm
View Details