Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC POWER UNITS
PRINCESS AUTO LIMITED
8371023 -- 12V DC SINGLE ACTING HYDRAULIC POWER PACK
Princess Auto Limited
12V DC Single Acting Hydraulic Power Pack
8371023
Description
12V DC Single Acting Hydraulic Power Pack
Princess Auto Limited
Done
Description
12V DC Single Acting Hydraulic Power Pack
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
12V DC Single Acting Hydraulic Power Pack
8371023
12V DC Single Acting Hydraulic Power Pack
8371023
12V DC Single Acting Hydraulic Power Pack
12V DC Single Acting Hydraulic Power Pack
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Hydraulic Power Units
Product Number
8371023
Product Name
12V DC Single Acting Hydraulic Power Pack
Operating Pressure
1500 to 3000 psi (1056 to 2111 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
Rotork plc
Heavy Duty Fluid Actuators, HPU
Specs
Operating Pressure
5000 psi (3519 m H2O)
Flow
1000.0 GPM (3788 L/min)
Reservoir Capacity
5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
DeZURIK, Inc.
Hydraulic Power Units (HPU)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit
Specs
Operating Pressure
2611 psi (1837 m H2O)
Reservoir Capacity
0.5 gallons (2 liters)
Power Source
Electric
View Details
HYPROSTATIK Schönfeld GmbH
Hydraulic Power Units
Specs
Operating Pressure
464 to 2321 psi (327 to 1633 m H2O)
Flow
6.6 GPM (25 L/min)
Reservoir Capacity
7.1 to 42.3 gallons (27 to 160 liters)
View Details