Princess Auto Limited 5 HP Farm Duty Motor 8370421

Description
5 HP Farm Duty Motor
Description
5 HP Farm Duty Motor

Suppliers

Company
Product
Description
Supplier Links
5 HP Farm Duty Motor - 8370421 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5 HP Farm Duty Motor
8370421
5 HP Farm Duty Motor 8370421
5 HP Farm Duty Motor

5 HP Farm Duty Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8370421
Product Name 5 HP Farm Duty Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 5 HP
Continuous Current 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC Gearmotor - 1016 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible
View Details
Universal Motor - YHD-9525 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.56 amps
Shaft Speed 15000 to 40000 rpm
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Composite - 18400350G960C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details