8370397 -- 1-1/2 HP FARM DUTY MOTOR
Princess Auto Limited
1-1/2 HP Farm Duty Motor
8370397
Description
1-1/2 HP Farm Duty Motor
Description
1-1/2 HP Farm Duty Motor
Technical Specifications
|
Product Category
|
AC Motors |
|
Product Number
|
8370397 |
|
Product Name
|
1-1/2 HP Farm Duty Motor |
|
AC Voltage & Frequency
|
120V/60Hz; 208-230/240V 60Hz
|
|
Phase
|
Single-phase
|
|
Output Power
|
1.5 HP
|
|
Continuous Current
|
8.7 to 17.4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage & Frequency
120V/60Hz
Phase
Single-phase
Output Power
0.1667 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
AC Construction
Universal
Continuous Current
0.6000 amps
Shaft Speed
25000 rpm
View Details
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Single-phase
Output Power
0.0335 HP
View Details