Princess Auto Limited 1 HP Farm Duty Motor 8370389

Description
1 HP Farm Duty Motor
Description
1 HP Farm Duty Motor

Suppliers

Company
Product
Description
Supplier Links
1 HP Farm Duty Motor - 8370389 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 HP Farm Duty Motor
8370389
1 HP Farm Duty Motor 8370389
1 HP Farm Duty Motor

1 HP Farm Duty Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8370389
Product Name 1 HP Farm Duty Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 1 HP
Continuous Current 7 to 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0618 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1250 HP
View Details
Universal Motor - YHD-5435 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 15:1 Bronze - 28115160G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
AC Motors - CM203-BC06017BXZHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1750 rpm
View Details