Princess Auto Limited 7 in. Angle Grinder 8368250

Description
7 in. Angle Grinder
Description
7 in. Angle Grinder

Suppliers

Company
Product
Description
Supplier Links
7 in. Angle Grinder - 8368250 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7 in. Angle Grinder
8368250
7 in. Angle Grinder 8368250
7 in. Angle Grinder

7 in. Angle Grinder

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Grinders and Grinding Machines
Product Number 8368250
Product Name 7 in. Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Electric Grinder/Polisher/Sander - 6117-33D - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 2800 to 11000 rpm
Power 2.81 HP
View Details
Blohm - Profimat 260 DK - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details