Princess Auto Limited 6.5HP 190cc Vertical Gas Engine 8367815

Description
6.5HP 190cc Vertical Gas Engine
Description
6.5HP 190cc Vertical Gas Engine

Suppliers

Company
Product
Description
Supplier Links
6.5HP 190cc Vertical Gas Engine - 8367815 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6.5HP 190cc Vertical Gas Engine
8367815
6.5HP 190cc Vertical Gas Engine 8367815
6.5HP 190cc Vertical Gas Engine

6.5HP 190cc Vertical Gas Engine

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Combustion Engines
Product Number 8367815
Product Name 6.5HP 190cc Vertical Gas Engine
Fuel Type Gasoline
Engine Type Internal Combustion
RPM 3100 rpm
Displacement 0.1900 liters (0.2008 quarts)
Cylinders 1
Unlock Full Specs
to access all available technical data

Similar Products

Universal B Series - M-25XPB - Westerbeke Corporation
Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
AE3007 Engine Series -  - Rolls-Royce Holdings plc
Rolls-Royce Holdings plc
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Overhead Cam Vertical Shaft Engine - EA190V - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 5.5 HP
View Details
Helicopter Engine - Arrano - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 1100 to 1300 HP
View Details