Princess Auto Limited 24 ft x 36 ft Natural Utility Tarp 8360968

Description
24 ft x 36 ft Natural Utility Tarp
Description
24 ft x 36 ft Natural Utility Tarp

Suppliers

Company
Product
Description
Supplier Links
24 ft x 36 ft Natural Utility Tarp - 8360968 - Princess Auto Limited
Winnipeg, Manitoba, Canada
24 ft x 36 ft Natural Utility Tarp
8360968
24 ft x 36 ft Natural Utility Tarp 8360968
24 ft x 36 ft Natural Utility Tarp

24 ft x 36 ft Natural Utility Tarp

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tarpaulins
Product Number 8360968
Product Name 24 ft x 36 ft Natural Utility Tarp
Material Poly
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Roof Leak Diverter Tarp - TLS462 - New Pig Corporation
Specs
Material Vinyl / PVC
Features Heavy Duty
View Details
Tarpaulin - 2626171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Length 39.37 ft (120 dm)
Width 26.25 ft (80 dm)
View Details
Tarpaulin Textarp STD Forankra Length 5.4 - 805100540040065 - Certex UK
Specs
Width 11811 ft (36000 dm)
Color Blue
View Details
10' X 20' BLACK/GREEN POLY TARP - G1020 - T. W. Evans Cordage
Specs
Material Poly
Length 10 ft (30.48 dm)
Width 20 ft (60.96 dm)
View Details