Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TARPAULINS
PRINCESS AUTO LIMITED
8360943 -- 12 FT X 16 FT NATURAL UTILITY TARP
Princess Auto Limited
12 ft x 16 ft Natural Utility Tarp
8360943
Description
12 ft x 16 ft Natural Utility Tarp
Princess Auto Limited
Done
Description
12 ft x 16 ft Natural Utility Tarp
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
12 ft x 16 ft Natural Utility Tarp
8360943
12 ft x 16 ft Natural Utility Tarp
8360943
12 ft x 16 ft Natural Utility Tarp
12 ft x 16 ft Natural Utility Tarp
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Tarpaulins
Product Number
8360943
Product Name
12 ft x 16 ft Natural Utility Tarp
Material
Poly
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Roof Leak Diverter Tarp
TLS464
Specs
Material
Vinyl / PVC
Features
Heavy Duty
View Details
RS Components, Ltd.
Tarpaulin
2627051
Specs
Material
Polyethylene
Length
26.25 ft (80 dm)
Width
16.4 ft (50 dm)
View Details
Certex UK
Web Lashing POWERTEX Handy Length 6
700900601000050
Specs
Length
0.0197 ft (0.0600 dm)
View Details
T. W. Evans Cordage
9' X 12' BUFFALO TARPAULIN
912
Specs
Length
9 ft (27.43 dm)
Width
12 ft (36.58 dm)
View Details