Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TARPAULINS
PRINCESS AUTO LIMITED
8360935 -- 10 FT X 15 FT NATURAL UTILITY TARP
Princess Auto Limited
10 ft x 15 ft Natural Utility Tarp
8360935
Description
10 ft x 15 ft Natural Utility Tarp
Princess Auto Limited
Done
Description
10 ft x 15 ft Natural Utility Tarp
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft x 15 ft Natural Utility Tarp
8360935
10 ft x 15 ft Natural Utility Tarp
8360935
10 ft x 15 ft Natural Utility Tarp
10 ft x 15 ft Natural Utility Tarp
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Tarpaulins
Product Number
8360935
Product Name
10 ft x 15 ft Natural Utility Tarp
Material
Poly
Unlock Full Specs
to access all available technical data
Similar Products
New Pig Corporation
PIG® Umbrella-Style Roof Leak Diverter Tarp Kit
TLS461
Specs
Material
Vinyl / PVC
Features
Heavy Duty
View Details
RS Components, Ltd.
Tarpaulin
2626171
Specs
Material
Polyethylene
Length
39.37 ft (120 dm)
Width
26.25 ft (80 dm)
View Details
Certex UK
Tarpaulin Textarp ST Forankra Length 5
805100500040050
Specs
Length
0.0164 ft (0.0500 dm)
Width
13123 ft (40000 dm)
Color
Clear
View Details
T. W. Evans Cordage
40' X 60' BUFFALO TARPAULIN
4060
Specs
Length
40 ft (122 dm)
Width
60 ft (183 dm)
View Details