Princess Auto Limited 30 Gallon Gas Powered Truck Mount Air Compressor 8356685

Description
30 Gallon Gas Powered Truck Mount Air Compressor
Description
30 Gallon Gas Powered Truck Mount Air Compressor

Suppliers

Company
Product
Description
Supplier Links
30 Gallon Gas Powered Truck Mount Air Compressor - 8356685 - Princess Auto Limited
Winnipeg, Manitoba, Canada
30 Gallon Gas Powered Truck Mount Air Compressor
8356685
30 Gallon Gas Powered Truck Mount Air Compressor 8356685
30 Gallon Gas Powered Truck Mount Air Compressor

30 Gallon Gas Powered Truck Mount Air Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8356685
Product Name 30 Gallon Gas Powered Truck Mount Air Compressor
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 20 SCFM (33.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details