Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVELS
PRINCESS AUTO LIMITED
8348054 -- 48 IN. ALUMINUM MAGNETIC LEVEL
Princess Auto Limited
48 in. Aluminum Magnetic Level
8348054
Description
48 in. Aluminum Magnetic Level
Princess Auto Limited
Done
Description
48 in. Aluminum Magnetic Level
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
48 in. Aluminum Magnetic Level
8348054
48 in. Aluminum Magnetic Level
8348054
48 in. Aluminum Magnetic Level
48 in. Aluminum Magnetic Level
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Levels
Product Number
8348054
Product Name
48 in. Aluminum Magnetic Level
Length
48 inch (1219 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Precision Measuring Systems
ParallelPro
Specs
Application
Semiconductor Manufacturing
Measuring Technology
Electronic
View Details
Kuriyama of America, Inc.
Torpedo (Plumb) Levels
C654360
Specs
Level Type
Beam or Torpedo
Measurement Scale / Units
Inches
View Details
Edmund Optics Inc.
Calibrated Circular Level (1" Dia.)
NT39-429
Specs
Level Type
Circular or Bull's Eye Level
View Details
Fluke
Laser Levels
Fluke
Specs
Application
Construction; Machine Shop
Level Type
Laser Level
Measuring Technology
Electronic
View Details