Princess Auto Limited 2 in. x 40 ft Ratchet Tie-Down 8348021

Description
2 in. x 40 ft Ratchet Tie-Down
Description
2 in. x 40 ft Ratchet Tie-Down

Suppliers

Company
Product
Description
Supplier Links
2 in. x 40 ft Ratchet Tie-Down - 8348021 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2 in. x 40 ft Ratchet Tie-Down
8348021
2 in. x 40 ft Ratchet Tie-Down 8348021
2 in. x 40 ft Ratchet Tie-Down

2 in. x 40 ft Ratchet Tie-Down

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8348021
Product Name 2 in. x 40 ft Ratchet Tie-Down
Length 480 inch (12192 mm)
Width 2 inch (50.8 mm)
Working Load 3300 lbs (1497 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL250 Length 6 - 700400602200020 - Certex UK
Specs
Width 0.9843 inch (25 mm)
Working Load 8.99 lbs (4.08 kg)
Type Ratchet Strap
View Details
Fixing Straps - 291054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.6693 inch (17 mm)
Strap Material Galvanised steel
View Details
41
Specs
Length 41 inch (1041 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Super Web Ratchet Tie Down - 2x27RTDSWWH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 2 inch (50.8 mm)
Working Load 3333 lbs (1512 kg)
View Details