Princess Auto Limited 120 Gallon Air Compressor 8346652

Description
120 Gallon Air Compressor
Description
120 Gallon Air Compressor

Suppliers

Company
Product
Description
Supplier Links
120 Gallon Air Compressor - 8346652 - Princess Auto Limited
Winnipeg, Manitoba, Canada
120 Gallon Air Compressor
8346652
120 Gallon Air Compressor 8346652
120 Gallon Air Compressor

120 Gallon Air Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8346652
Product Name 120 Gallon Air Compressor
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 38 SCFM (64.59 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details