Princess Auto Limited 80 Gallon 2-Stage Compressor 8346645

Description
80 Gallon 2-Stage Compressor
Description
80 Gallon 2-Stage Compressor

Suppliers

Company
Product
Description
Supplier Links
80 Gallon 2-Stage Compressor - 8346645 - Princess Auto Limited
Winnipeg, Manitoba, Canada
80 Gallon 2-Stage Compressor
8346645
80 Gallon 2-Stage Compressor 8346645
80 Gallon 2-Stage Compressor

80 Gallon 2-Stage Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8346645
Product Name 80 Gallon 2-Stage Compressor
Power Source Gasoline
Lubrication Style Lubricated
Mass Flow Capacity 20 SCFM (33.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M55PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 185 SCFM (314 m³/hr)
View Details