2 pc 1 in. x 8 ft "Web Clamp" Ratchet Tie-Downs
| Princess Auto Limited | |
|---|---|
| Product Category | Tie Down Straps |
| Product Number | 8328908 |
| Product Name | 2 pc 1 in. x 8 ft "Web Clamp" Ratchet Tie-Downs |
| Length | 96 inch (2438 mm) |
| Width | 1 inch (25.4 mm) |
| Working Load | 500 lbs (227 kg) |