Princess Auto Limited Electric Motor 8318339

Description
Electric Motor
Description
Electric Motor

Suppliers

Company
Product
Description
Supplier Links
Electric Motor - 8318339 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Electric Motor
8318339
Electric Motor 8318339
Electric Motor

Electric Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category AC Motors
Product Number 8318339
Product Name Electric Motor
Shaft Size 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Shunt 24V 5000 rpm - 12475SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 1.2 In-lbs (1.43 kg-cm)
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Universal Motor - YHD-9525 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.56 amps
Shaft Speed 15000 to 40000 rpm
View Details