Princess Auto Limited 10 in. Non-Slip Jaw Adjustable Wrench 8306656

Description
10 in. Non-Slip Jaw Adjustable Wrench
Description
10 in. Non-Slip Jaw Adjustable Wrench

Suppliers

Company
Product
Description
Supplier Links
10 in. Non-Slip Jaw Adjustable Wrench - 8306656 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Non-Slip Jaw Adjustable Wrench
8306656
10 in. Non-Slip Jaw Adjustable Wrench 8306656
10 in. Non-Slip Jaw Adjustable Wrench

10 in. Non-Slip Jaw Adjustable Wrench

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wrenches
Product Number 8306656
Product Name 10 in. Non-Slip Jaw Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details