Princess Auto Limited 12V DC Johnson Motor 8296162

Description
12V DC Johnson Motor
Description
12V DC Johnson Motor

Suppliers

Company
Product
Description
Supplier Links
12V DC Johnson Motor - 8296162 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V DC Johnson Motor
8296162
12V DC Johnson Motor 8296162
12V DC Johnson Motor

12V DC Johnson Motor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category DC Motors
Product Number 8296162
Product Name 12V DC Johnson Motor
Shaft Size 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.032 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-14270 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 0.5 to 4.0 VDC
Output Power 1.47E-4 HP
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1430 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
Gearbox Ratio 3.8 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details