Princess Auto Limited 6 in. Super Thin Type 1 Cutting Wheel 8292070

Description
6 in. Super Thin Type 1 Cutting Wheel
Description
6 in. Super Thin Type 1 Cutting Wheel

Suppliers

Company
Product
Description
Supplier Links
6 in. Super Thin Type 1 Cutting Wheel - 8292070 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 in. Super Thin Type 1 Cutting Wheel
8292070
6 in. Super Thin Type 1 Cutting Wheel 8292070
6 in. Super Thin Type 1 Cutting Wheel

6 in. Super Thin Type 1 Cutting Wheel

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 8292070
Product Name 6 in. Super Thin Type 1 Cutting Wheel
Type Aluminum Oxide
Thickness 0.060 inch (1.52 mm)
Max Speed 10200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843198 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Cutting Wheels with Angle Grinders - TOUGHCUT™ - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Cut-Off Wheels 3
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details