Princess Auto Limited 12V DC Gear Motor with Drive Wheel 8291700

Description
12V DC Gear Motor with Drive Wheel
Description
12V DC Gear Motor with Drive Wheel

Suppliers

Company
Product
Description
Supplier Links
12V DC Gear Motor with Drive Wheel - 8291700 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V DC Gear Motor with Drive Wheel
8291700
12V DC Gear Motor with Drive Wheel 8291700
12V DC Gear Motor with Drive Wheel

12V DC Gear Motor with Drive Wheel

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category DC Motors
Product Number 8291700
Product Name 12V DC Gear Motor with Drive Wheel
Unlock Full Specs
to access all available technical data

Similar Products

PTFS-050SH Carbon Brushed Direct Current (DC) Micro Motors - PTFS-050SH-11180 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 2.0 to 6.0 VDC
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3022 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2500 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details