Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DOCK EQUIPMENT
PRINCESS AUTO LIMITED
8291080 -- 1 PC 750 LB, 90 X 11 IN. ARCHED BI-FOLD ALUMINUM RAMP
Princess Auto Limited
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
8291080
Description
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
Princess Auto Limited
Done
Description
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
8291080
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
8291080
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Dock Equipment
Product Number
8291080
Product Name
1 pc 750 lb, 90 x 11 in. Arched Bi-fold Aluminum Ramp
Equipment Type
Dock Ramp
Unlock Full Specs
to access all available technical data
Similar Products
Advance Lifts, Inc.
Top Of Ground Dock Lift
615712
Specs
Equipment Type
Dock Lift
Equipment Material
Steel
Weight Capacity
15000 lbs (6803 kg)
View Details
RS Components, Ltd.
3250832
Specs
Equipment Type
Dock Door
Equipment Material
Plastic
Length
197 inch (5000 mm)
View Details
Durable Corporation
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers
B1210-24
Specs
Equipment Type
Dock Bumper
Equipment Material
Rubber
Length
24 inch (610 mm)
View Details
Taylor Dynamometer, Inc.
Wheel Chock
View Details