Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIE DOWN STRAPS
PRINCESS AUTO LIMITED
8282527 -- 4 IN. X 30 FT CARGO WINCH STRAP WITH FLAT HOOK
Princess Auto Limited
4 in. x 30 ft Cargo Winch Strap with Flat Hook
8282527
Description
4 in. x 30 ft Cargo Winch Strap with Flat Hook
Princess Auto Limited
Done
Description
4 in. x 30 ft Cargo Winch Strap with Flat Hook
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
4 in. x 30 ft Cargo Winch Strap with Flat Hook
8282527
4 in. x 30 ft Cargo Winch Strap with Flat Hook
8282527
4 in. x 30 ft Cargo Winch Strap with Flat Hook
4 in. x 30 ft Cargo Winch Strap with Flat Hook
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Tie Down Straps
Product Number
8282527
Product Name
4 in. x 30 ft Cargo Winch Strap with Flat Hook
Length
360 inch (9144 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Loadfast Ratchet Assemblies
46300
Specs
Length
0.1969 inch (5 mm)
Type
Ratchet Strap
Strap Material
Polyester
View Details
RS Components, Ltd.
Fixing Straps
291054
Specs
Length
394 inch (10000 mm)
Width
0.6693 inch (17 mm)
Strap Material
Galvanised steel
View Details
T. W. Evans Cordage
41" STAY-TITE RUBBER STRAPS
E-41
Specs
Length
41 inch (1041 mm)
Type
Bungee Cord
Strap Material
Rubber
View Details
Murphy Industrial Products Inc.
2” x 10’ Ratchet Tie Down Wire Hook x “O” Ring
2x10RTDWHXO
Specs
Length
120 inch (3048 mm)
Width
2 inch (50.8 mm)
Working Load
3000 lbs (1361 kg)
View Details