Princess Auto Limited 20 Gallon Oil Lubricated Belt Drive Compressor 8275141

Description
20 Gallon Oil Lubricated Belt Drive Compressor
Description
20 Gallon Oil Lubricated Belt Drive Compressor

Suppliers

Company
Product
Description
Supplier Links
20 Gallon Oil Lubricated Belt Drive Compressor - 8275141 - Princess Auto Limited
Winnipeg, Manitoba, Canada
20 Gallon Oil Lubricated Belt Drive Compressor
8275141
20 Gallon Oil Lubricated Belt Drive Compressor 8275141
20 Gallon Oil Lubricated Belt Drive Compressor

20 Gallon Oil Lubricated Belt Drive Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8275141
Product Name 20 Gallon Oil Lubricated Belt Drive Compressor
Power Source Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details