Princess Auto Limited 17.5HP 500cc Vertical Gas Engine 8270514

Description
17.5HP 500cc Vertical Gas Engine
Description
17.5HP 500cc Vertical Gas Engine

Suppliers

Company
Product
Description
Supplier Links
17.5HP 500cc Vertical Gas Engine - 8270514 - Princess Auto Limited
Winnipeg, Manitoba, Canada
17.5HP 500cc Vertical Gas Engine
8270514
17.5HP 500cc Vertical Gas Engine 8270514
17.5HP 500cc Vertical Gas Engine

17.5HP 500cc Vertical Gas Engine

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Combustion Engines
Product Number 8270514
Product Name 17.5HP 500cc Vertical Gas Engine
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 17.5 HP
RPM 3300 rpm
Displacement 0.5000 liters (0.5283 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Liquid Cooled Engines -  - Kohler Co. - Engines
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Commercial
View Details
Push Mower Engines -  - Briggs & Stratton Corporation
Briggs & Stratton Corporation
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Agriculture; Lawn Mower
View Details
Helicopter Engine - Arrano - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 1100 to 1300 HP
View Details
35 Gross HP* H/S Air Cooled V-Twin Big Block - 35 Gross HP* H/S - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details