Princess Auto Limited 13.5HP 344cc Vertical Gas Engine 8270506

Description
13.5HP 344cc Vertical Gas Engine
Description
13.5HP 344cc Vertical Gas Engine

Suppliers

Company
Product
Description
Supplier Links
13.5HP 344cc Vertical Gas Engine - 8270506 - Princess Auto Limited
Winnipeg, Manitoba, Canada
13.5HP 344cc Vertical Gas Engine
8270506
13.5HP 344cc Vertical Gas Engine 8270506
13.5HP 344cc Vertical Gas Engine

13.5HP 344cc Vertical Gas Engine

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Combustion Engines
Product Number 8270506
Product Name 13.5HP 344cc Vertical Gas Engine
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 13.5 HP
RPM 3300 rpm
Displacement 0.3440 liters (0.3635 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Liquid Cooled Engines -  - Kohler Co. - Engines
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Commercial
View Details
25 Gross HP* H/S Air Cooled V-Twin Big Block - 25 Gross HP* H/S - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details
Compact Low Profile Engine - 12D Two - Westerbeke Corporation
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Gas Compression Engines G3512 - 18443706 - Caterpillar Oil & Gas
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Industrial
View Details