Princess Auto Limited 5 in. Angle Grinder 8262446

Description
5 in. Angle Grinder
Description
5 in. Angle Grinder

Suppliers

Company
Product
Description
Supplier Links
5 in. Angle Grinder - 8262446 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5 in. Angle Grinder
8262446
5 in. Angle Grinder 8262446
5 in. Angle Grinder

5 in. Angle Grinder

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Grinders and Grinding Machines
Product Number 8262446
Product Name 5 in. Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Electric Grinder/Polisher/Sander - 6140-30 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 10000 rpm
Power 1.11 HP
View Details
Schaudt - FlexGrind - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details