Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILLER ALLOYS AND CONSUMABLES
PRINCESS AUTO LIMITED
8261802 -- 2 LB MILD STEEL WELDING WIRE
Princess Auto Limited
2 lb Mild Steel Welding Wire
8261802
Description
2 lb Mild Steel Welding Wire
Princess Auto Limited
Done
Description
2 lb Mild Steel Welding Wire
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2 lb Mild Steel Welding Wire
8261802
2 lb Mild Steel Welding Wire
8261802
2 lb Mild Steel Welding Wire
2 lb Mild Steel Welding Wire
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Filler Alloys and Consumables
Product Number
8261802
Product Name
2 lb Mild Steel Welding Wire
Diameter / Thickness
0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Liquid Solder Flux
ALPHA ® EF-8800HF Liquid Soldering Flux
Specs
Solder Alloy
Lead Free
Fluxes & Cleaners
Soldering Flux / Rosin
View Details
RS Components, Ltd.
Solder
1796683
Specs
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0787 inch (2 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Universal Wire Works Inc.
Aerospace Alloy
AMS 6466
Specs
Applications / Materials Joined
Low Alloy Steels
Joining Process / Product Form
TIG Rod (GTAW); MIG Spool (GMAW); Submerged Arc welding
Diameter / Thickness
0.0200 to 0.1250 inch (0.5080 to 3.17 mm)
View Details
Henkel Corporation - Electronics
LOCTITE LF 721 (Known as Multicore LF721)
8802589016065
View Details