Princess Auto Limited 1.6 Gallon Hot Dog Compressor 8260671

Description
1.6 Gallon Hot Dog Compressor
Description
1.6 Gallon Hot Dog Compressor

Suppliers

Company
Product
Description
Supplier Links
1.6 Gallon Hot Dog Compressor - 8260671 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1.6 Gallon Hot Dog Compressor
8260671
1.6 Gallon Hot Dog Compressor 8260671
1.6 Gallon Hot Dog Compressor

1.6 Gallon Hot Dog Compressor

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Air Compressors
Product Number 8260671
Product Name 1.6 Gallon Hot Dog Compressor
Power Source Gasoline
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details