Princess Auto Limited 1/2 in. dr x 25 in. Breaker Bar 8255051

Description
1/2 in. dr x 25 in. Breaker Bar
Description
1/2 in. dr x 25 in. Breaker Bar

Suppliers

Company
Product
Description
Supplier Links
1/2 in. dr x 25 in. Breaker Bar - 8255051 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. dr x 25 in. Breaker Bar
8255051
1/2 in. dr x 25 in. Breaker Bar 8255051
1/2 in. dr x 25 in. Breaker Bar

1/2 in. dr x 25 in. Breaker Bar

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wrenches
Product Number 8255051
Product Name 1/2 in. dr x 25 in. Breaker Bar
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details