Princess Auto Limited 1/2 in. dr x 25 in. Breaker Bar 8254989

Description
1/2 in. dr x 25 in. Breaker Bar
Description
1/2 in. dr x 25 in. Breaker Bar

Suppliers

Company
Product
Description
Supplier Links
1/2 in. dr x 25 in. Breaker Bar - 8254989 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. dr x 25 in. Breaker Bar
8254989
1/2 in. dr x 25 in. Breaker Bar 8254989
1/2 in. dr x 25 in. Breaker Bar

1/2 in. dr x 25 in. Breaker Bar

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Wrenches
Product Number 8254989
Product Name 1/2 in. dr x 25 in. Breaker Bar
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details