Princess Auto Limited 1 in. x 15 ft Ratchet Strap 8251993

Description
1 in. x 15 ft Ratchet Strap
Description
1 in. x 15 ft Ratchet Strap

Suppliers

Company
Product
Description
Supplier Links
1 in. x 15 ft Ratchet Strap - 8251993 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 15 ft Ratchet Strap
8251993
1 in. x 15 ft Ratchet Strap 8251993
1 in. x 15 ft Ratchet Strap

1 in. x 15 ft Ratchet Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8251993
Product Name 1 in. x 15 ft Ratchet Strap
Length 180 inch (4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.1969 inch (5 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.7087 inch (18 mm)
Strap Material Galvanised steel
View Details
15
Specs
Length 15 inch (381 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Super Web Ratchet Tie Down - 4x27RTDSWWH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 4 inch (102 mm)
Working Load 6000 lbs (2721 kg)
View Details