Princess Auto Limited 1 in. x 13 ft Cambuckle Strap 8251985

Description
1 in. x 13 ft Cambuckle Strap
Description
1 in. x 13 ft Cambuckle Strap

Suppliers

Company
Product
Description
Supplier Links
1 in. x 13 ft Cambuckle Strap - 8251985 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 13 ft Cambuckle Strap
8251985
1 in. x 13 ft Cambuckle Strap 8251985
1 in. x 13 ft Cambuckle Strap

1 in. x 13 ft Cambuckle Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8251985
Product Name 1 in. x 13 ft Cambuckle Strap
Length 156 inch (3962 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 377344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 1.02 inch (26 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
2” x 16’
Specs
Length 192 inch (4877 mm)
Width 2 inch (50.8 mm)
Type Ratchet Strap
View Details