Princess Auto Limited 1 in. x 6 ft Handy Strap 8251977

Description
1 in. x 6 ft Handy Strap
Description
1 in. x 6 ft Handy Strap

Suppliers

Company
Product
Description
Supplier Links
1 in. x 6 ft Handy Strap - 8251977 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 6 ft Handy Strap
8251977
1 in. x 6 ft Handy Strap 8251977
1 in. x 6 ft Handy Strap

1 in. x 6 ft Handy Strap

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Tie Down Straps
Product Number 8251977
Product Name 1 in. x 6 ft Handy Strap
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 291048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
15
Specs
Length 15 inch (381 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Ratchet Assembly - 2x16RTDSE3 - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 192 inch (4877 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details